Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2
IC REG LINEAR 12V 1A D2PAK
IC REG LINEAR 12V 1A D2PAK
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7812CD2TR4OSTR-ND | MC7812CD2TR4 | MC7812CD2TR4 | MC7812CD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; SMSIP3H | ||
| Special Features | Over Temperature, Short Circuit |