onsemi Voltage Regulators MC7815ABTG

Description
MC7815ABTG
Request a Quote Datasheet
Description
MC7815ABTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 5165944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165944
Voltage Regulators 5165944
MC7815ABTG

MC7815ABTG

Supplier's Site
Voltage Regulators - 1032156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1032156
Voltage Regulators 1032156
MC7815ABTG

MC7815ABTG

Supplier's Site
Singapore, Singapore
15V 1A 35V TO-220 LDO Voltage Regulator IC
776-MC7815ABTG
15V 1A 35V TO-220 LDO Voltage Regulator IC 776-MC7815ABTG
15V LDO Regulator, 1A, TO-220, Positive, 35V In Max Product overview: MC7815ABTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815ABTG can be used for catalog matching and distributor lookup.

15V LDO Regulator, 1A, TO-220, Positive, 35V In Max Product overview: MC7815ABTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815ABTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815ABTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815ABTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815ABTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7815ABTG - 074664-MC7815ABTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7815ABTG
074664-MC7815ABTG
PMIC - PMIC - Voltage Regulators - Linear - MC7815ABTG 074664-MC7815ABTG
Manufacturer: ON Semiconductor Win Source Part Number: 074664-MC7815ABTG Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 074664-MC7815ABTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7815ABTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7815ABTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7815ABTG
IC REG LINEAR 15V 1A TO220AB

IC REG LINEAR 15V 1A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7815ABTG
Linear Voltage Regulators MC7815ABTG
Linear Voltage Regulators 15V 1A Positive

Linear Voltage Regulators 15V 1A Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815ABTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815ABTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815ABTG
IC REG LINEAR 15V 1A TO220AB

IC REG LINEAR 15V 1A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 5165944 776-MC7815ABTG MC7815ABTGOS-ND 074664-MC7815ABTG MC7815ABTG MC7815ABTG MC7815ABTG
Product Name Voltage Regulators 15V 1A 35V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7815ABTG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; To-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220AB TO-220 TO-220; Other; TO-220-3
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 16142330 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3367ARZ - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Low Battery, Shutdown
IOUT 0.3000 amps
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details