onsemi 18V 1A TO-220 LDO Voltage Regulator IC MC7818CTG

Description
Fixed Positive Standard Regulator, 18V, BIPolar
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 18V, BIPolar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC7818CTG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 18V, BIPolar

Fixed Positive Standard Regulator, 18V, BIPolar

Supplier's Site Datasheet
Singapore, Singapore
18V 1A TO-220 LDO Voltage Regulator IC
776-MC7818CTG
18V 1A TO-220 LDO Voltage Regulator IC 776-MC7818CTG
18V 1A LDO Linear Voltage Regulator TO-220 Positive Fixed Product overview: MC7818CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 18V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7818CTG can be used for catalog matching and distributor lookup.

18V 1A LDO Linear Voltage Regulator TO-220 Positive Fixed Product overview: MC7818CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 18V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7818CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7818CTG - 1220114-MC7818CTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7818CTG
1220114-MC7818CTG
PMIC - PMIC - Voltage Regulators - Linear - MC7818CTG 1220114-MC7818CTG
Manufacturer: ON Semiconductor Win Source Part Number: 1220114-MC7818CTG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: MC7818 Output Voltage: 18V Categories: Integrated Circuits (ICs) Operating Supply Current: 6.5mA PSRR: 57dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220AB Voltage Input MAX: 35V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): L78M18CV; L78M18ABV; LM7818CT; Introduction Date: July 20, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1220114-MC7818CTG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: MC7818
Output Voltage: 18V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): L78M18CV; L78M18ABV; LM7818CT;
Introduction Date: July 20, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7818CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7818CTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7818CTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7818CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7818CTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7818CTG
IC REG LINEAR 18V 1A TO220AB

IC REG LINEAR 18V 1A TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - MC7818CTG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7818CTG
PMIC - Voltage Regulators - Linear MC7818CTG
IC REG LINEAR 18V 1A TO220AB

IC REG LINEAR 18V 1A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7818CTG
Linear Voltage Regulators MC7818CTG
Linear Voltage Regulators 18V 1A Positive

Linear Voltage Regulators 18V 1A Positive

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC7818CTG 776-MC7818CTG 1220114-MC7818CTG MC7818CTGOS-ND MC7818CTG MC7818CTG MC7818CTG
Product Name 18V 1A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC7818CTG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Package Type TO-220; Other; TO-220-IC-3LD Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage Type Fixed; Adjustable / Variable Fixed; Fixed Fixed
Output Voltage 18 volts 18 volts 18 volts 18 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 35 volts 35 volts
Unlock Full Specs
to access all available technical data