onsemi PMIC - PMIC - Voltage Regulators - Linear - MC7809CT MC7809CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805554-MC7809CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 9V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 61dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7809
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805554-MC7809CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 9V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 61dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7809
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7809CT - 805554-MC7809CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7809CT
805554-MC7809CT
PMIC - PMIC - Voltage Regulators - Linear - MC7809CT 805554-MC7809CT
Manufacturer: ON Semiconductor Win Source Part Number: 805554-MC7809CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 9V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 61dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7809

Manufacturer: ON Semiconductor
Win Source Part Number: 805554-MC7809CT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 9V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 61dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 8mA
Part Number Series: MC7809

Buy Now
Singapore, Singapore
9V 1A TO-220 LDO Voltage Regulator IC
776-MC7809CT
9V 1A TO-220 LDO Voltage Regulator IC 776-MC7809CT
9V LDO Regulator, 1A, TO-220, Positive, 3-Pin Product overview: MC7809CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7809CT can be used for catalog matching and distributor lookup.

9V LDO Regulator, 1A, TO-220, Positive, 3-Pin Product overview: MC7809CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7809CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7809CTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7809CTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7809CTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7809CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7809CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7809CT
IC REG LINEAR 9V 1A TO220AB

IC REG LINEAR 9V 1A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 805554-MC7809CT 776-MC7809CT MC7809CTOS-ND MC7809CT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7809CT 9V 1A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
VIN 35 volts 35 volts
Unlock Full Specs
to access all available technical data