Manufacturer: ON Semiconductor
Win Source Part Number: 022859-MC7806BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
6V LDO Regulator, 1A, TO-220, 3-Lead, Positive Product overview: MC7806BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BTG can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1A TO220AB
IC REG LINEAR 6V 1A TO220AB
Linear Voltage Regulators 6V 1A Positive
IC REG LINEAR 6V 1A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 022859-MC7806BTG | MC7806BTGOS-ND | 776-MC7806BTG | MC7806BTG | MC7806BTG | MC7806BTG | MC7806BTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7806BTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V 1A TO-220 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Life Cycle Stage | Maturity; Active |