IC REG LIN 1.8V 500MA SOT23-5L
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5L
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 353-MC6225-1.8-TP-ND | MC6225-1.8-TP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |
| Special Features | Input Overcurrent Protection |