15V LDO Regulator, 1A, TO-220, Positive Output Product overview: MC7815BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Voltage Regulator,15V,MC7815
Manufacturer: ON Semiconductor
Win Source Part Number: 022880-MC7815BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: MC7815
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): NCV7815BTG; LM7800CT-15/NOPB ; LM7800CAT-15/NOPB; LM7800CAT-15;
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control
Linear Voltage Regulators 15V 1A Positive
IC REG LINEAR 15V 1A TO220AB
IC REG LINEAR 15V 1A TO220AB
IC REG LINEAR 15V 1A TO220AB
IC REG LINEAR 15V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7815BTG | MC7815BTGOS-ND | 1452789 | 022880-MC7815BTG | MC7815BTG | MC7815BTG | MC7815BTG | 598-MC7815BTG | MC7815BTG |
| Product Name | 15V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7815BTG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 15V 1A TO220AB | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | TO-220; Other; TO-220AB | TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 2 volts | 2 volts | 2 volts | 2 volts | 2 volts |