Manufacturer: ON Semiconductor
Win Source Part Number: 806041-MC78L09ACD
Packaging: Tube
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 9V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 30V
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6mA
Part Number Series: MC78L09
9V FIXED POSITIVE REGULATOR, PDSO8, SOIC-8 Product overview: MC78L09ACD from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L09ACD can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 9V 100MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 806041-MC78L09ACD | 776-MC78L09ACD | MC78L09ACD-ND | MC78L09ACD |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L09ACD | 9V SOIC Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | |||
| VIN | 30 volts | 30 volts |