FIXED POSITIVE STANDARD REGULATO Product overview: MC78L08ACHX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACHX can be used for catalog matching and distributor lookup.
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO3
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
IC REG LINEAR 8V 100MA SOT89-3
IC REG LINEAR 8V 100MA SOT89-3
IC REG LDO 8V 0.1A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC78L08ACHX | MC78L08ACHX | MC78L08ACHXTR-ND | MC78L08ACHX | MC78L08ACHX | 598-MC78L08ACHX |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LDO 8V 0.1A SOT89-3 | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | Other; TO-243 | Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| IQ | 0.0055 amps | 0.0055 amps |