Linear Voltage Regulator, 1 A, 5 to 24 V, Positive Vout: 15.0 V; TJ = 0°C to +125°C, 3 LEAD D2PAK, 50-TUBE Product overview: MC7815CD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 24 V, 15.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 24 V, 15.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815CD2TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1220109-MC7815CD2TG
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: MC7815
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): L7815ABD2T-TR; L7815CD2T-TR; L7815CD2T;
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Industrial
onsemi MC7815CD2TG Voltage Regulator
onsemi MC7815CD2TG Voltage Regulator
onsemi MC7815CD2TG Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Fixed Positive Standard Regulator, 15V, BIPolar, PSSO2
IC REG LINEAR 15V 1A D2PAK
Linear Voltage Regulators 15V 1A Positive
IC REG LINEAR 15V 1A D2PAK
IC REG LINEAR 15V 1A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC7815CD2TG | 1220109-MC7815CD2TG | 8056515 | 8056515P | MC7815CD2TGOS-ND | MC7815CD2TG | MC7815CD2TG | MC7815CD2TG | MC7815CD2TG | MC7815CD2TG |
| Product Name | 1 A 24 V 15.0 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7815CD2TG | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| VIN | 30 volts | 35 volts | 35 volts | |||||||
| Dropout Voltage | 0.0020 volts | 2 volts | 2 volts | 2 volts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed |