Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 804632-MC78L09ACP
Packaging: Bulk
Mounting Style: Through Hole
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 9V
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 30V
PSRR: 57dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6mA
Part Number Series: MC78L09
9V FIXED POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: MC78L09ACP from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L09ACP can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA TO92-3
IC REG LINEAR 9V 100MA TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78L09ACPOS-ND | 804632-MC78L09ACP | 776-MC78L09ACP | MC78L09ACP | 598-MC78L09ACP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L09ACP | 9V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 9V 100MA TO92-3 |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Special Features | Over Temperature, Short Circuit |