Manufacturer: Texas Instruments
Win Source Part Number: 1255299-SN74LV4052AD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SP4T
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 700 mOhm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 13.1pF
Part Status: Obsolete(EOL)
Family Name: SN74LV4052A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MAX14778EETP+; MAX14778EETP+T; M74HC4852M1R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC SWITCH SP4T X 2 75OHM 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1255299-SN74LV4052ADRG4 | SN74LV4052ADRG4 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ADRG4 | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 2 V ~ 5.5 V |