Texas Instruments SN75ALS191 Dual Differential Line Driver SN75ALS191DG4

Description
Dual Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS191 Dual Differential Line Driver - SN75ALS191DG4 - Texas Instruments
Dallas, TX, United States
SN75ALS191 Dual Differential Line Driver
SN75ALS191DG4
SN75ALS191 Dual Differential Line Driver SN75ALS191DG4
Dual Differential Line Driver 8-SOIC 0 to 70

Dual Differential Line Driver 8-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261473-SN75ALS191DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261473-SN75ALS191DG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261473-SN75ALS191DG4
Win Source Part Number: 1261473-SN75ALS191DG 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/0 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN75ALS191DG4,T EXTISSN75ALS191DG4 Base Product Number: 75ALS191

Win Source Part Number: 1261473-SN75ALS191DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75ALS191DG4,TEXTISSN75ALS191DG4
Base Product Number: 75ALS191

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75ALS191DG4
Dual SOIC Interface Transceiver IC 710-SN75ALS191DG4
Dual Differential Line Driver 8-SOIC 0 to 70 Product overview: SN75ALS191DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS191DG4 can be used for catalog matching and distributor lookup.

Dual Differential Line Driver 8-SOIC 0 to 70 Product overview: SN75ALS191DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS191DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN75ALS191DG4
RS-422 Interface IC SN75ALS191DG4
RS-422 Interface IC Dual Differential Line Driver

RS-422 Interface IC Dual Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS191DG4 1261473-SN75ALS191DG4 710-SN75ALS191DG4 SN75ALS191DG4
Product Name SN75ALS191 Dual Differential Line Driver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Dual SOIC Interface Transceiver IC RS-422 Interface IC
Device Type Line / Bus Driver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers