Win Source Part Number: 1261339-SN751730NSRG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Drivers/Receivers: 3/3
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN751
Product Status: Obsolete
TRIPLE LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN751730NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751730NSRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1261339-SN751730NSRG4 | 710-SN751730NSRG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver |
| Supply Voltage | Other; 4.75V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |