Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APWT SN74LV4053APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 795074-SN74LV4053APW T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Family Name: SN74LV4053A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74LV4053ATELL; HD74LV4053AT; AD8187ARU; AD8186ARUZ-RL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795074-SN74LV4053APW T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Family Name: SN74LV4053A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74LV4053ATELL; HD74LV4053AT; AD8187ARU; AD8186ARUZ-RL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APWT - 795074-SN74LV4053APWT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APWT
795074-SN74LV4053APWT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APWT 795074-SN74LV4053APWT
Manufacturer: Texas Instruments Win Source Part Number: 795074-SN74LV4053APW T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 3 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF Family Name: SN74LV4053A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74LV4053ATELL; HD74LV4053AT; AD8187ARU; AD8186ARUZ-RL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795074-SN74LV4053APWT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 8.2pF
Family Name: SN74LV4053A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): HD74LV4053ATELL; HD74LV4053AT; AD8187ARU; AD8186ARUZ-RL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4053APWT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4053APWT
IC SWITCH SPDT X 3 75OHM 16TSSOP

IC SWITCH SPDT X 3 75OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 795074-SN74LV4053APWT SN74LV4053APWT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4053APWT Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Modems - ICs and Modules - SI2438-B-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details