The SN75115DR is a dual differential line receiver in a 16-pin SOIC package, operating from 0°C to 70°C, with TTL-compatible outputs and a ±15-V common-mode input voltage range. Each channel includes individual strobe control and features optional built-in 130-Ω line-termination resistors. The device supports open-collector or active pullup output configurations and is designed for use with SN55113, SN75113, SN55114, and SN75114 drivers.
Dual Differential Line Receiver 16-SOIC 0 to 70
Dual Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75115DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75115DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261147-SN75115DR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Receiver
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75115DRG4,SN75115D
Base Product Number: SN75115
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75115DR | 710-SN75115DR | 1261147-SN75115DR |
| Product Name | SN75115 Dual Differential Line Receiver | Dual SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | |
| # of Rx | 2 # |