Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DBR

Description
Win Source Part Number: 1261743-SN74AHC4066D BR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHC4066DBR ,SN74AHC4066DBRE4,SN 74AHC4066DBR,296-317 39-6,296-31739-2,296 -31739-2,296-31739-1 ,296-31739-1,296-317 39-6,296-SN74AHC4066 DBRCT,296-SN74AHC406 6DBRDKR,SN74AHC4066D BRE4,2156-SN74AHC406 6DBR,296-SN74AHC4066 DBRTR Base Product Number: 74AHC4066
Request a Quote Datasheet
Description
Win Source Part Number: 1261743-SN74AHC4066D BR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHC4066DBR ,SN74AHC4066DBRE4,SN 74AHC4066DBR,296-317 39-6,296-31739-2,296 -31739-2,296-31739-1 ,296-31739-1,296-317 39-6,296-SN74AHC4066 DBRCT,296-SN74AHC406 6DBRDKR,SN74AHC4066D BRE4,2156-SN74AHC406 6DBR,296-SN74AHC4066 DBRTR Base Product Number: 74AHC4066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261743-SN74AHC4066DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261743-SN74AHC4066DBR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261743-SN74AHC4066DBR
Win Source Part Number: 1261743-SN74AHC4066D BR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHC4066DBR ,SN74AHC4066DBRE4,SN 74AHC4066DBR,296-317 39-6,296-31739-2,296 -31739-2,296-31739-1 ,296-31739-1,296-317 39-6,296-SN74AHC4066 DBRCT,296-SN74AHC406 6DBRDKR,SN74AHC4066D BRE4,2156-SN74AHC406 6DBR,296-SN74AHC4066 DBRTR Base Product Number: 74AHC4066

Win Source Part Number: 1261743-SN74AHC4066DBR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 75Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 12ns
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHC4066DBR,SN74AHC4066DBRE4,SN74AHC4066DBR,296-31739-6,296-31739-2,296-31739-2,296-31739-1,296-31739-1,296-31739-6,296-SN74AHC4066DBRCT,296-SN74AHC4066DBRDKR,SN74AHC4066DBRE4,2156-SN74AHC4066DBR,296-SN74AHC4066DBRTR
Base Product Number: 74AHC4066

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AHC4066DBR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DBR
IC SWITCH SPST-NOX4 75OHM 14SSOP

IC SWITCH SPST-NOX4 75OHM 14SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261743-SN74AHC4066DBR SN74AHC4066DBR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260799-SI32177-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers