Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66YEAR

Description
Win Source Part Number: 1261739-SN74AUC1G66Y EAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 1.4ns, 1.5ns Channel Capacitance (CS(off), CD(off)): 2pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15429-2,-SN74AUC 1G66YEARR,296-15429- 1,296-15429-2R,2156- SN74AUC1G66YEAR-TITR ,TEXTISSN74AUC1G66YE AR,296-15429-1R,-296 -15429-1,-296-15429- 1,2156-SN74AUC1G66YE AR Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261739-SN74AUC1G66Y EAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 1.4ns, 1.5ns Channel Capacitance (CS(off), CD(off)): 2pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15429-2,-SN74AUC 1G66YEARR,296-15429- 1,296-15429-2R,2156- SN74AUC1G66YEAR-TITR ,TEXTISSN74AUC1G66YE AR,296-15429-1R,-296 -15429-1,-296-15429- 1,2156-SN74AUC1G66YE AR Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261739-SN74AUC1G66YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261739-SN74AUC1G66YEAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261739-SN74AUC1G66YEAR
Win Source Part Number: 1261739-SN74AUC1G66Y EAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 1.4ns, 1.5ns Channel Capacitance (CS(off), CD(off)): 2pF Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15429-2,-SN74AUC 1G66YEARR,296-15429- 1,296-15429-2R,2156- SN74AUC1G66YEAR-TITR ,TEXTISSN74AUC1G66YE AR,296-15429-1R,-296 -15429-1,-296-15429- 1,2156-SN74AUC1G66YE AR Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1261739-SN74AUC1G66YEAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 15Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 1µA
Voltage - Supply, Single (V+): 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max): 1.4ns, 1.5ns
Channel Capacitance (CS(off), CD(off)): 2pF
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15429-2,-SN74AUC1G66YEARR,296-15429-1,296-15429-2R,2156-SN74AUC1G66YEAR-TITR,TEXTISSN74AUC1G66YEAR,296-15429-1R,-296-15429-1,-296-15429-1,2156-SN74AUC1G66YEAR
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC1G66YEAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66YEAR
IC SWITCH SPST-NOX1 15OHM 5DSBGA

IC SWITCH SPST-NOX1 15OHM 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261739-SN74AUC1G66YEAR SN74AUC1G66YEAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details