SN75182NS -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75182NS
Description
IC LINE RECEIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC LINE RECEIVER
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75182NS
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SN75182NS |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Receiver; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Sensor Interface
Supply Voltage
Other; 3.3V
Package Type
SSOP
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
Serial
Device Type
Sensor Interface
Package Type
QFP; 128-BFQFP
View Details