Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVR SN74AUC1G66DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254037-SN74AUC1G66D BVR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Channel Capacitance (CS(off), CD(off)): 2pF Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74AUC1G66 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 0.8V ~ 2.7V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254037-SN74AUC1G66D BVR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Channel Capacitance (CS(off), CD(off)): 2pF Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74AUC1G66 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 0.8V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVR - 1254037-SN74AUC1G66DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVR
1254037-SN74AUC1G66DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVR 1254037-SN74AUC1G66DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254037-SN74AUC1G66D BVR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Channel Capacitance (CS(off), CD(off)): 2pF Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74AUC1G66 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 0.8V ~ 2.7V

Manufacturer: Texas Instruments
Win Source Part Number: 1254037-SN74AUC1G66DBVR
Packaging: Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Channel Capacitance (CS(off), CD(off)): 2pF
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
On-State Resistance (Maximum): 15Ohm
Switch Time (Ton, Toff) (Maximum): 1.4ns, 1.5ns
Current - Leakage (IS(off)) (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUC1G66
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 0.8V ~ 2.7V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC1G66DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC1G66DBVR
IC SWITCH SPST-NOX1 15OHM SOT23

IC SWITCH SPST-NOX1 15OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1254037-SN74AUC1G66DBVR SN74AUC1G66DBVR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC1G66DBVR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9895KBC - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details