Manufacturer: Texas Instruments
Win Source Part Number: 1254051-SN74AUC2G53Y
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-XFBGA, DSBGA
Number of Circuits: 1
Operating Supply Voltage: 0.8 V ~ 2.7 V
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 2pF
Family Name: SN74AUC2G53
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9)
On-State Resistance (Maximum): 15 Ohm
Switch Time (Ton, Toff) (Maximum): 2.2ns, 2.3ns
Current - Leakage (IS(off)) (Maximum): 1μA
Alternative Parts (Cross-Reference): HD74ALVC2G53US; HD74ALVC2G53USE; HD74ALVC2G53USE-E;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC SWITCH SPDT X 1 15OHM 8DSBGA
IC SWITCH SPDT 8DSBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1254051-SN74AUC2G53YZPR | SN74AUC2G53YZPR | SN74AUC2G53YZPR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53YZPR | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 0.8 V ~ 2.7 V | Other; 0.8V ~ 2.7V |