Texas Instruments Interface - Interface - Specialized - SN75469DRG4 SN75469DRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095258-SN75469DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Polarity: NPN Number of Elements: 7 Number of Drivers: 7 Weight: 141.690917 mg Number of Pins: 16 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Collector Emitter Voltage (VCEO): 100 V Max Collector Current: 500 mA Collector Emitter Saturation Voltage: 1.1 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095258-SN75469DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Polarity: NPN Number of Elements: 7 Number of Drivers: 7 Weight: 141.690917 mg Number of Pins: 16 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Collector Emitter Voltage (VCEO): 100 V Max Collector Current: 500 mA Collector Emitter Saturation Voltage: 1.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SN75469DRG4 - 1095258-SN75469DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75469DRG4
1095258-SN75469DRG4
Interface - Interface - Specialized - SN75469DRG4 1095258-SN75469DRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095258-SN75469DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Polarity: NPN Number of Elements: 7 Number of Drivers: 7 Weight: 141.690917 mg Number of Pins: 16 Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Collector Emitter Voltage (VCEO): 100 V Max Collector Current: 500 mA Collector Emitter Saturation Voltage: 1.1 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095258-SN75469DRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Polarity: NPN
Number of Elements: 7
Number of Drivers: 7
Weight: 141.690917 mg
Number of Pins: 16
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Collector Emitter Voltage (VCEO): 100 V
Max Collector Current: 500 mA
Collector Emitter Saturation Voltage: 1.1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1095258-SN75469DRG4
Product Name Interface - Interface - Specialized - SN75469DRG4
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details