Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCURE4

Description
Win Source Part Number: 1261733-SN74AUC2G53D CURE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns Channel Capacitance (CS(off), CD(off)): 2pF Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261733-SN74AUC2G53D CURE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns Channel Capacitance (CS(off), CD(off)): 2pF Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261733-SN74AUC2G53DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261733-SN74AUC2G53DCURE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261733-SN74AUC2G53DCURE4
Win Source Part Number: 1261733-SN74AUC2G53D CURE4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 15Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Max) Voltage - Supply, Single (V+): 0.8V ~ 2.7V Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns Channel Capacitance (CS(off), CD(off)): 2pF Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC2 Product Status: Obsolete

Win Source Part Number: 1261733-SN74AUC2G53DCURE4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 15Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1Ohm (Max)
Voltage - Supply, Single (V+): 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max): 2.2ns, 2.3ns
Channel Capacitance (CS(off), CD(off)): 2pF
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AUC2
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G53DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G53DCURE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G53DCURE4
IC SWITCH SPDT X 1 15OHM 8VSSOP

IC SWITCH SPDT X 1 15OHM 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261733-SN74AUC2G53DCURE4 SN74AUC2G53DCURE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details