Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR SN74HC4066DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006900-SN74HC4066DR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB @ 1MHz Family Name: SN74HC4066 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm (Typ) Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 31ns, 34ns Channel Capacitance(CS off, CD off): 0.5pF, 9pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4614ESD+T; MAX4614ESD; MAX4614CSD+T; MAX4614ESD-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006900-SN74HC4066DR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB @ 1MHz Family Name: SN74HC4066 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm (Typ) Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 31ns, 34ns Channel Capacitance(CS off, CD off): 0.5pF, 9pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4614ESD+T; MAX4614ESD; MAX4614CSD+T; MAX4614ESD-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR - 006900-SN74HC4066DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR
006900-SN74HC4066DR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR 006900-SN74HC4066DR
Manufacturer: Texas Instruments Win Source Part Number: 006900-SN74HC4066DR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Crosstalk: -45dB @ 1MHz Family Name: SN74HC4066 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm (Typ) Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 31ns, 34ns Channel Capacitance(CS off, CD off): 0.5pF, 9pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4614ESD+T; MAX4614ESD; MAX4614CSD+T; MAX4614ESD-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006900-SN74HC4066DR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB @ 1MHz
Family Name: SN74HC4066
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm (Typ)
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 34ns
Channel Capacitance(CS off, CD off): 0.5pF, 9pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4614ESD+T; MAX4614ESD; MAX4614CSD+T; MAX4614ESD-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4066DR
Analog Switches, Multiplexers, Demultiplexers SN74HC4066DR
IC SWITCH QUAD 1X1 14SOIC

IC SWITCH QUAD 1X1 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4066DR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4066DR
IC SWITCH SPST-NOX4 30OHM 14SOIC

IC SWITCH SPST-NOX4 30OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 006900-SN74HC4066DR SN74HC4066DR SN74HC4066DR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066DR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - AD9888KSZ-170KL1 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details