Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DGVR

Description
Win Source Part Number: 1261744-SN74AHC4066D GVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC4066DGVRG4,-S N74AHC4066DGVRG4R,29 6-17112-1R,-SN74AHC4 066DGVRG4,296-17112- 6,296-17112-1,-SN74A HC4066DGVRR,296-1711 2-2,SN74AHC4066DGVRE 4,296-17112-2R,-SN74 AHC4066DGVRE4R,-296- 17112-1,2156-SN74AHC 4066DGVR,SN74AHC4066 DGVRG4,SN74AHC4066DG VRE4,-SN74AHC4066DGV RE4,-296-17112-1,TEX TISSN74AHC4066DGVR Base Product Number: 74AHC4066
Request a Quote Datasheet
Description
Win Source Part Number: 1261744-SN74AHC4066D GVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC4066DGVRG4,-S N74AHC4066DGVRG4R,29 6-17112-1R,-SN74AHC4 066DGVRG4,296-17112- 6,296-17112-1,-SN74A HC4066DGVRR,296-1711 2-2,SN74AHC4066DGVRE 4,296-17112-2R,-SN74 AHC4066DGVRE4R,-296- 17112-1,2156-SN74AHC 4066DGVR,SN74AHC4066 DGVRG4,SN74AHC4066DG VRE4,-SN74AHC4066DGV RE4,-296-17112-1,TEX TISSN74AHC4066DGVR Base Product Number: 74AHC4066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261744-SN74AHC4066DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261744-SN74AHC4066DGVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261744-SN74AHC4066DGVR
Win Source Part Number: 1261744-SN74AHC4066D GVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC4066DGVRG4,-S N74AHC4066DGVRG4R,29 6-17112-1R,-SN74AHC4 066DGVRG4,296-17112- 6,296-17112-1,-SN74A HC4066DGVRR,296-1711 2-2,SN74AHC4066DGVRE 4,296-17112-2R,-SN74 AHC4066DGVRE4R,-296- 17112-1,2156-SN74AHC 4066DGVR,SN74AHC4066 DGVRG4,SN74AHC4066DG VRE4,-SN74AHC4066DGV RE4,-296-17112-1,TEX TISSN74AHC4066DGVR Base Product Number: 74AHC4066

Win Source Part Number: 1261744-SN74AHC4066DGVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 75Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 12ns
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC4066DGVRG4,-SN74AHC4066DGVRG4R,296-17112-1R,-SN74AHC4066DGVRG4,296-17112-6,296-17112-1,-SN74AHC4066DGVRR,296-17112-2,SN74AHC4066DGVRE4,296-17112-2R,-SN74AHC4066DGVRE4R,-296-17112-1,2156-SN74AHC4066DGVR,SN74AHC4066DGVRG4,SN74AHC4066DGVRE4,-SN74AHC4066DGVRE4,-296-17112-1,TEXTISSN74AHC4066DGVR
Base Product Number: 74AHC4066

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AHC4066DGVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DGVR
IC SW SPST-NOX4 75OHM 14TVSOP

IC SW SPST-NOX4 75OHM 14TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261744-SN74AHC4066DGVR SN74AHC4066DGVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ABT126D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260825-SI32175-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details