Texas Instruments SN75ALS197 Quadruple Differential Line Receiver SN75ALS197DE4

Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS197 Quadruple Differential Line Receiver - SN75ALS197DE4 - Texas Instruments
Dallas, TX, United States
SN75ALS197 Quadruple Differential Line Receiver
SN75ALS197DE4
SN75ALS197 Quadruple Differential Line Receiver SN75ALS197DE4
Quadruple Differential Line Receiver 16-SOIC 0 to 70

Quadruple Differential Line Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261470-SN75ALS197DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261470-SN75ALS197DE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261470-SN75ALS197DE4
Win Source Part Number: 1261470-SN75ALS197DE 4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 40 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 120 mV Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN75ALS197DE4,T EXTISSN75ALS197DE4 Base Product Number: 75ALS197

Win Source Part Number: 1261470-SN75ALS197DE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 40
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 120 mV
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75ALS197DE4,TEXTISSN75ALS197DE4
Base Product Number: 75ALS197

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS197DE4
SOIC Interface Transceiver IC 710-SN75ALS197DE4
Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75ALS197DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS197DE4 can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75ALS197DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS197DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS197DE4 1261470-SN75ALS197DE4 710-SN75ALS197DE4
Product Name SN75ALS197 Quadruple Differential Line Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 5962-9583401VFA/SD - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers