Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ATPWREP SN74LV4052ATPWREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255304-SN74LV4052AT PWREP Packaging: Reel Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 20Ohm (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 18ns, 18ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LV4052 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255304-SN74LV4052AT PWREP Packaging: Reel Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 20Ohm (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 18ns, 18ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LV4052 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ATPWREP - 1255304-SN74LV4052ATPWREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ATPWREP
1255304-SN74LV4052ATPWREP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ATPWREP 1255304-SN74LV4052ATPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1255304-SN74LV4052AT PWREP Packaging: Reel Switch Circuit: SP4T -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 20Ohm (Maximum) Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 18ns, 18ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LV4052 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255304-SN74LV4052ATPWREP
Packaging: Reel
Switch Circuit: SP4T
-3db Bandwidth: 50MHz
Crosstalk: -45dB at 1MHz
Channel-to-Channel Matching (ΔRon): 20Ohm (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 18ns, 18ns
Current - Leakage (IS(off)) (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV4052
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ATPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4052ATPWREP
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4052ATPWREP
IC SWITCH SP4TX2 100OHM 16TSSOP

IC SWITCH SP4TX2 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1255304-SN74LV4052ATPWREP SN74LV4052ATPWREP
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4052ATPWREP Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9944KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details