Texas Instruments SN75172 Quadruple Differential Line Driver SN75172DWG4

Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75172 Quadruple Differential Line Driver - SN75172DWG4 - Texas Instruments
Dallas, TX, United States
SN75172 Quadruple Differential Line Driver
SN75172DWG4
SN75172 Quadruple Differential Line Driver SN75172DWG4
Quadruple Differential Line Driver 20-SOIC 0 to 70

Quadruple Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261472-SN75172DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261472-SN75172DWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261472-SN75172DWG4
Win Source Part Number: 1261472-SN75172DWG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 25 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75172

Win Source Part Number: 1261472-SN75172DWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 25
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75172

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75172DWG4
Interface Transceiver IC 710-SN75172DWG4
IC DRIVER 4/0 20SOIC Product overview: SN75172DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172DWG4 can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 20SOIC Product overview: SN75172DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75172DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75172DWG4
RS-422/RS-485 Interface IC SN75172DWG4
RS-422/RS-485 Interface IC Quad Differential Line Driver

RS-422/RS-485 Interface IC Quad Differential Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75172DWG4 1261472-SN75172DWG4 710-SN75172DWG4 SN75172DWG4
Product Name SN75172 Quadruple Differential Line Driver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MDRDL - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers