Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS197NS SN75ALS197NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 712286-SN75ALS197NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 712286-SN75ALS197NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS197NS - 712286-SN75ALS197NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS197NS
712286-SN75ALS197NS
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS197NS 712286-SN75ALS197NS
Manufacturer: Texas Instruments Win Source Part Number: 712286-SN75ALS197NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 712286-SN75ALS197NS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Quad Interface Transceiver IC - 710-SN75ALS197NS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-SN75ALS197NS
Quad Interface Transceiver IC 710-SN75ALS197NS
QUAD LINE RECEIVER, PDSO16 Product overview: SN75ALS197NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS197NS can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDSO16 Product overview: SN75ALS197NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS197NS can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75ALS197NS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75ALS197NS
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 712286-SN75ALS197NS 710-SN75ALS197NS SN75ALS197NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS197NS Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers