Texas Instruments SN75ALS172A Quadruple Differential Line Driver SN75ALS172ADW

Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75ALS172A Quadruple Differential Line Driver - SN75ALS172ADW - Texas Instruments
Dallas, TX, United States
SN75ALS172A Quadruple Differential Line Driver
SN75ALS172ADW
SN75ALS172A Quadruple Differential Line Driver SN75ALS172ADW
Quadruple Differential Line Driver 20-SOIC 0 to 70

Quadruple Differential Line Driver 20-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261485-SN75ALS172ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261485-SN75ALS172ADW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261485-SN75ALS172ADW
Win Source Part Number: 1261485-SN75ALS172AD W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 25 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9939-5,-SN75ALS1 72ADWR,TEXTISSN75ALS 172ADW,SN75ALS172ADW E4,-296-9939-5,-SN75 ALS172ADWG4R,SN75ALS 172ADWG4,SN75ALS172A DWE4,2156-SN75ALS172 ADW,SN75ALS172ADWG4, -SN75ALS172ADWE4R,-2 96-9939-5,-SN75ALS17 2ADWE4,-SN75ALS172AD WG4 Base Product Number: 75ALS172

Win Source Part Number: 1261485-SN75ALS172ADW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 25
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9939-5,-SN75ALS172ADWR,TEXTISSN75ALS172ADW,SN75ALS172ADWE4,-296-9939-5,-SN75ALS172ADWG4R,SN75ALS172ADWG4,SN75ALS172ADWE4,2156-SN75ALS172ADW,SN75ALS172ADWG4,-SN75ALS172ADWE4R,-296-9939-5,-SN75ALS172ADWE4,-SN75ALS172ADWG4
Base Product Number: 75ALS172

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75ALS172ADW
SOIC Interface Transceiver IC 710-SN75ALS172ADW
Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75ALS172ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS172ADW can be used for catalog matching and distributor lookup.

Quadruple Differential Line Driver 20-SOIC 0 to 70 Product overview: SN75ALS172ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS172ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75ALS172ADW
RS-422/RS-485 Interface IC SN75ALS172ADW
RS-422/RS-485 Interface IC Quad Diff Bus Line

RS-422/RS-485 Interface IC Quad Diff Bus Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75ALS172ADW 1261485-SN75ALS172ADW 710-SN75ALS172ADW SN75ALS172ADW
Product Name SN75ALS172A Quadruple Differential Line Driver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Line / Bus Driver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75V ~ 5.25V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R - 815-BQ24726RGRR - Utmel Electronic Limited
Specs
Technology I2C
Device Type CardBus Controller
Features RoHS
View Details
 - 74FCT240SC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
CD54HC368 High Speed CMOS Logic Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HC368F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details