Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051ANS

Description
Win Source Part Number: 1261751-SN74LV4051AN S Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) On-State Resistance (Max): 75Ohm -3db Bandwidth: 35MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 14ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53349,TEXTISSN74 LV4051ANS,2156-SN74L V4051ANS Base Product Number: 74LV4051
Request a Quote Datasheet
Description
Win Source Part Number: 1261751-SN74LV4051AN S Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) On-State Resistance (Max): 75Ohm -3db Bandwidth: 35MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 14ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53349,TEXTISSN74 LV4051ANS,2156-SN74L V4051ANS Base Product Number: 74LV4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261751-SN74LV4051ANS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261751-SN74LV4051ANS
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261751-SN74LV4051ANS
Win Source Part Number: 1261751-SN74LV4051AN S Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) On-State Resistance (Max): 75Ohm -3db Bandwidth: 35MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 14ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53349,TEXTISSN74 LV4051ANS,2156-SN74L V4051ANS Base Product Number: 74LV4051

Win Source Part Number: 1261751-SN74LV4051ANS
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
On-State Resistance (Max): 75Ohm
-3db Bandwidth: 35MHz
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 14ns, 14ns
Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53349,TEXTISSN74LV4051ANS,2156-SN74LV4051ANS
Base Product Number: 74LV4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ANS
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051ANS
IC MUX 8:1 75OHM 16SO

IC MUX 8:1 75OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261751-SN74LV4051ANS SN74LV4051ANS
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers