Texas Instruments High-Performance Analog Dual SOIC Interface Transceiver IC SN75114DRE4

Description
IC DUAL LINE DRIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Line Driver or Receiver Product overview: SN75114DRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114DRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DUAL LINE DRIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Line Driver or Receiver Product overview: SN75114DRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114DRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SOIC Interface Transceiver IC - 710-SN75114DRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75114DRE4
Dual SOIC Interface Transceiver IC 710-SN75114DRE4
IC DUAL LINE DRIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Line Driver or Receiver Product overview: SN75114DRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114DRE4 can be used for catalog matching and distributor lookup.

IC DUAL LINE DRIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16, Line Driver or Receiver Product overview: SN75114DRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261144-SN75114DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261144-SN75114DRE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261144-SN75114DRE4
Win Source Part Number: 1261144-SN75114DRE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 75000 Type: Driver Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN751 Product Status: Obsolete

Win Source Part Number: 1261144-SN75114DRE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Driver
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN751
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SN75114DRE4 1261144-SN75114DRE4
Product Name Dual SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 100181DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Line Interface ICs - 1923069 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers