Texas Instruments SN75188 Quadruple Line Driver SN75188DE4

Description
Quadruple Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75188 Quadruple Line Driver - SN75188DE4 - Texas Instruments
Dallas, TX, United States
SN75188 Quadruple Line Driver
SN75188DE4
SN75188 Quadruple Line Driver SN75188DE4
Quadruple Line Driver 14-SOIC 0 to 70

Quadruple Line Driver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75188DE4
SOIC Interface Transceiver IC 710-SN75188DE4
Quadruple Line Driver 14-SOIC 0 to 70 Product overview: SN75188DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188DE4 can be used for catalog matching and distributor lookup.

Quadruple Line Driver 14-SOIC 0 to 70 Product overview: SN75188DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75188DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261475-SN75188DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261475-SN75188DE4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261475-SN75188DE4
Win Source Part Number: 1261475-SN75188DE4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 50 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Voltage - Supply: ±7.5V ~ 15V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2266-SN75188DE4 Base Product Number: SN75188

Win Source Part Number: 1261475-SN75188DE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Voltage - Supply: ±7.5V ~ 15V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2266-SN75188DE4
Base Product Number: SN75188

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75188DE4
RS-232 Interface IC SN75188DE4
RS-232 Interface IC Quad Line Driver/LIN

RS-232 Interface IC Quad Line Driver/LIN

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75188DE4 710-SN75188DE4 1261475-SN75188DE4 SN75188DE4
Product Name SN75188 Quadruple Line Driver SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Device Type Line / Bus Driver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 300 kbps 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS90C031QML-SP LVDS Quad CMOS Differential Line Driver - 5962R9583301VFA - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CDBRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers