Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66YEPR SN74AUC2G66YEPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254052-SN74AUC2G66Y EPR Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 2.5pF Categories: Integrated Circuits Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFBGA, DSBGA On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 2.3ns, 2ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74AUC2G66 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 0.8V ~ 2.7V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254052-SN74AUC2G66Y EPR Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 2.5pF Categories: Integrated Circuits Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFBGA, DSBGA On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 2.3ns, 2ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74AUC2G66 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 0.8V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66YEPR - 1254052-SN74AUC2G66YEPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66YEPR
1254052-SN74AUC2G66YEPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66YEPR 1254052-SN74AUC2G66YEPR
Manufacturer: Texas Instruments Win Source Part Number: 1254052-SN74AUC2G66Y EPR Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 1Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 2.5pF Categories: Integrated Circuits Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFBGA, DSBGA On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 2.3ns, 2ns Current - Leakage (IS(off)) (Maximum): 1μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74AUC2G66 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 0.8V ~ 2.7V

Manufacturer: Texas Instruments
Win Source Part Number: 1254052-SN74AUC2G66YEPR
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 1Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 2.5pF
Categories: Integrated Circuits
Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-XFBGA, DSBGA
On-State Resistance (Maximum): 15Ohm
Switch Time (Ton, Toff) (Maximum): 2.3ns, 2ns
Current - Leakage (IS(off)) (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUC2G66
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 0.8V ~ 2.7V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AUC2G66YEPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AUC2G66YEPR
IC SWITCH SPST-NOX2 15OHM 8DSBGA

IC SWITCH SPST-NOX2 15OHM 8DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1254052-SN74AUC2G66YEPR SN74AUC2G66YEPR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AUC2G66YEPR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD8170ARZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details