The SN75183 is a dual differential line driver designed for driving balanced lines such as twisted pair with high-current outputs and TTL compatibility. It is available in a 14-pin SOIC package with dimensions of 506.6 mm length, 8 mm width, and 3940 µm thickness. The device operates from 0°C to 70°C with a supply voltage of 4.75 V to 5.25 V, provides differential outputs with a short-circuit current up to 120 mA at 125°C, and has propagation delay times of 8 to 16 ns for differential output transitions. The output stages feature clamp diodes for transient termination and are compatible with SN55182 and SN75182 drivers. The SN75183DE4 variant is a lead-free, RoHS-compliant version of the SOIC package family, characterized by NIPDAU lead finish and Level-1 moisture sensitivity rating.
Quadruple Differential Line Driver 14-SOIC 0 to 70
Quadruple Differential Line Driver 14-SOIC 0 to 70 Product overview: SN75183DE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75183DE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261137-SN75183DE4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Driver
Standard Package: 50
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75183
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75183DE4 | 710-SN75183DE4 | 1261137-SN75183DE4 |
| Product Name | SN75183 Quadruple Differential Line Driver | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface; Transceiver |