Texas Instruments SN75162B Octal General-Purpose Interface Bus Transceiver SN75162BDWR

Description
Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75162B Octal General-Purpose Interface Bus Transceiver - SN75162BDWR - Texas Instruments
Dallas, TX, United States
SN75162B Octal General-Purpose Interface Bus Transceiver
SN75162BDWR
SN75162B Octal General-Purpose Interface Bus Transceiver SN75162BDWR
Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70

Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75162BDWR
SOIC Interface Transceiver IC 710-SN75162BDWR
Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70 Product overview: SN75162BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75162BDWR can be used for catalog matching and distributor lookup.

Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70 Product overview: SN75162BDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75162BDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75162BDWR - 1256145-SN75162BDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75162BDWR
1256145-SN75162BDWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75162BDWR 1256145-SN75162BDWR
Manufacturer: Texas Instruments Win Source Part Number: 1256145-SN75162BDWR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: IEEE 488 Number of Drivers/Receivers: 8/8 Duplex: Half Receiver Hysteresis: 650mV Family Name: SN75162B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN75162BN; SN75162BDW; Introduction Date: August 01, 2003 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256145-SN75162BDWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: IEEE 488
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 650mV
Family Name: SN75162B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN75162BN; SN75162BDW;
Introduction Date: August 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75162BDWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75162BDWR
Drivers, Receivers, Transceivers SN75162BDWR
IC TRANSCEIVER HALF 8/8 24SOIC

IC TRANSCEIVER HALF 8/8 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN75162BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN75162BDWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75162BDWR
IC TRANSCEIVER HALF 8/8 24SOIC

IC TRANSCEIVER HALF 8/8 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75162BDWR 710-SN75162BDWR 1256145-SN75162BDWR SN75162BDWR SN75162BDWR
Product Name SN75162B Octal General-Purpose Interface Bus Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75162BDWR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
# of Rx 8 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details