Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DR SN74AHC4066DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253542-SN74AHC4066D R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Family Name: SN74AHC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74LV4066AT; ADG782BCP-REEL; HD74LV4066ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253542-SN74AHC4066D R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Family Name: SN74AHC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74LV4066AT; ADG782BCP-REEL; HD74LV4066ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DR - 1253542-SN74AHC4066DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DR
1253542-SN74AHC4066DR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DR 1253542-SN74AHC4066DR
Manufacturer: Texas Instruments Win Source Part Number: 1253542-SN74AHC4066D R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Family Name: SN74AHC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 75 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): HD74LV4066AT; ADG782BCP-REEL; HD74LV4066ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253542-SN74AHC4066DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Family Name: SN74AHC4066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 75 Ohm
Switch Time (Ton, Toff) (Maximum): 12ns, 12ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): HD74LV4066AT; ADG782BCP-REEL; HD74LV4066ATELL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AHC4066DR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066DR
IC SWITCH SPST-NOX4 75OHM 14SOIC

IC SWITCH SPST-NOX4 75OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1253542-SN74AHC4066DR SN74AHC4066DR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066DR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260819-SI3211-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details