Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ARGYRG4 SN74LV4066ARGYRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255316-SN74LV4066AR GYRG4 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VFQFN Exposed Pad On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LV4066 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255316-SN74LV4066AR GYRG4 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VFQFN Exposed Pad On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LV4066 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ARGYRG4 - 1255316-SN74LV4066ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ARGYRG4
1255316-SN74LV4066ARGYRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ARGYRG4 1255316-SN74LV4066ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255316-SN74LV4066AR GYRG4 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VFQFN Exposed Pad On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LV4066 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255316-SN74LV4066ARGYRG4
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB at 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
On-State Resistance (Maximum): 75Ohm
Switch Time (Ton, Toff) (Maximum): 12ns, 12ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV4066
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4066ARGYRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4066ARGYRG4
IC SWITCH SPST-NOX4 75OHM 14VQFN

IC SWITCH SPST-NOX4 75OHM 14VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1255316-SN74LV4066ARGYRG4 SN74LV4066ARGYRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066ARGYRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers