The SN75178BP is a differential bus repeater in a 8-pin PDIP package, designed for one-way data communication on multipoint bus lines meeting EIA RS-422-A and RS-485 standards. It operates from a single 5-V supply with a common-mode input voltage range of -7 V to 12 V, features receiver input sensitivity of ±200 mV and input hysteresis of 50 mV typical, and provides driver output current capability up to 60 mA with thermal shutdown protection at approximately 150°C junction temperature. The device has 3-state outputs and is rated for operation from 0°C to 70°C.
Differential Bus Repeaters 8-PDIP 0 to 70
RS-422-A/RS-485 Repeater 5V 8-Pin PDIP Tube Product overview: SN75178BP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75178BP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256161-SN75178BP
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Applications: RS422, RS485
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Channels: 1
Delay Time: 19ns
Family Name: SN75178B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 57mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SN75178BDR; SN75178BD;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDIP8
Buffer, ReDriver 1 Channel 8-PDIP
RS-422/RS-485 Interface IC Diff Bus Repeat
IC REDRIVER RS422/RS485 1CH 8DIP
IC REDRIVER RS422/RS485 1CH 8DIP
REPEATER RS485/RS422, 75178, DIP8; Device Type:Differential; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75178BP | 756-SN75178BP | 1256161-SN75178BP | SN75178BP | SN75178BP | SN75178BP | SN75178BP | SN75178BP | 28AH5189 |
| Product Name | SN75178B Differential Bus Repeaters | 5V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75178BP | Signal Buffers, Repeaters, Splitters | RS-422/RS-485 Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Repeater Rs485/rs422, 75178, Dip8; Device Type Texas Instruments | |
| Device Type | SN75178B Differential Bus Repeaters | Transceiver | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | 5V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V | ||
| # of Tx | 1 # | ||||||||
| # of Rx | 1 # |