Win Source Part Number: 1261510-SN75ALS085DW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: AUI
Number of Drivers/Receivers: 2/2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75ALS
Product Status: Obsolete
DUAL LINE TRANSCEIVER, PDSO24, GREEN, PLASTIC, SOIC-24 Product overview: SN75ALS085DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75ALS085DWRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1261510-SN75ALS085DWRG4 | 710-SN75ALS085DWRG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual SOIC Interface Transceiver IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver |