Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN74155N3

Description
Win Source Part Number: 1040020-SN74155N3 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74HC139N; SN74LV4051AN; SN74HCT138N; MC74HC138ANG; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74155N3,TEXTI SSN74155N3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1040020-SN74155N3 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74HC139N; SN74LV4051AN; SN74HCT138N; MC74HC138ANG; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74155N3,TEXTI SSN74155N3 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1040020-SN74155N3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1040020-SN74155N3
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1040020-SN74155N3
Win Source Part Number: 1040020-SN74155N3 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SN74HC139N; SN74LV4051AN; SN74HCT138N; MC74HC138ANG; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74155N3,TEXTI SSN74155N3 RoHS Status: RoHS non-compliant

Win Source Part Number: 1040020-SN74155N3
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SN74HC139N; SN74LV4051AN; SN74HCT138N; MC74HC138ANG;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74155N3,TEXTISSN74155N3
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1040020-SN74155N3
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface Transceiver IC - 722-SI2434-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details