Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR SN74LV4051ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065598-SN74LV4051ADG VR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TVSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065598-SN74LV4051ADG VR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TVSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR - 065598-SN74LV4051ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR
065598-SN74LV4051ADGVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR 065598-SN74LV4051ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 065598-SN74LV4051ADG VR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-TVSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065598-SN74LV4051ADGVR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-TVSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ADGVR
Analog Switches, Multiplexers, Demultiplexers SN74LV4051ADGVR
IC MUX/DEMUX 8X1 16TVSOP

IC MUX/DEMUX 8X1 16TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ADGVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051ADGVR
IC MUX 8:1 75OHM 16TVSOP

IC MUX 8:1 75OHM 16TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 065598-SN74LV4051ADGVR SN74LV4051ADGVR SN74LV4051ADGVR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADGVR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260835-SI32281-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details