The SN75115D is a dual differential line receiver in a 16-pin SOIC package, designed for operation from 0°C to 70°C with a single 5-V supply. It features TTL-compatible outputs, individual channel strobes, and a common-mode input voltage range of ±15 V. Each channel includes an optional built-in 130-ohm line-terminating resistor. The device supports differential signaling with propagation delay times of up to 75 ns and offers open-collector or active pullup output configurations.
Dual Differential Line Receiver 16-SOIC 0 to 70
Win Source Part Number: 1261138-SN75115D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Receiver
Standard Package: 40
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN75115DG4R,-296-68
Base Product Number: SN75115
Dual Differential Line Receiver 16-SOIC 0 to 70 Product overview: SN75115D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75115D can be used for catalog matching and distributor lookup.
RECEIVER IC PACKAGE/CASE:16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75115D | 1261138-SN75115D | 710-SN75115D | 27AJ3677 |
| Product Name | SN75115 Dual Differential Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual SOIC Interface Transceiver IC | Receiver Ic Package/case Texas Instruments |
| Device Type | Receiver | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver |
| Features | RoHS | RoHS | ||
| # of Rx | 2 # |