Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR SN74AHC4066PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253543-SN74AHC4066P WR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74AHC4066 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253543-SN74AHC4066P WR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74AHC4066 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR - 1253543-SN74AHC4066PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR
1253543-SN74AHC4066PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR 1253543-SN74AHC4066PWR
Manufacturer: Texas Instruments Win Source Part Number: 1253543-SN74AHC4066P WR Packaging: Reel Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 12ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 74AHC4066 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253543-SN74AHC4066PWR
Packaging: Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB at 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 75Ohm
Switch Time (Ton, Toff) (Maximum): 12ns, 12ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC4066
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74AHC4066PWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74AHC4066PWR
IC SW SPST-NOX4 75OHM 14TSSOP

IC SW SPST-NOX4 75OHM 14TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
SN74AHC4066PWR
Analog Switches, Multiplexers, Demultiplexers SN74AHC4066PWR
IC SWITCH QUAD 1X1 14TSSOP

IC SWITCH QUAD 1X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1253543-SN74AHC4066PWR SN74AHC4066PWR SN74AHC4066PWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74AHC4066PWR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details