Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ATDRQ1 SN74LV4051ATDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255294-SN74LV4051AT DRQ1 Packaging: Reel -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74LV4051 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255294-SN74LV4051AT DRQ1 Packaging: Reel -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74LV4051 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ATDRQ1 - 1255294-SN74LV4051ATDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ATDRQ1
1255294-SN74LV4051ATDRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ATDRQ1 1255294-SN74LV4051ATDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1255294-SN74LV4051AT DRQ1 Packaging: Reel -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 75Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 14ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74LV4051 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255294-SN74LV4051ATDRQ1
Packaging: Reel
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 23.4pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 75Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 14ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV4051
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ATDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ATDRQ1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051ATDRQ1
IC MUX 8:1 75OHM 16SOIC

IC MUX 8:1 75OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1255294-SN74LV4051ATDRQ1 SN74LV4051ATDRQ1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ATDRQ1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface Transceiver IC - 722-SI2434-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details