Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADR SN74LV4051ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 100855-SN74LV4051ADR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Family Name: SN74LV4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): HD74LV4051ARP; HD74LV4051ARPEL; MAX4638ETE+T; MAX4638EUE+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 100855-SN74LV4051ADR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Family Name: SN74LV4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): HD74LV4051ARP; HD74LV4051ARPEL; MAX4638ETE+T; MAX4638EUE+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADR - 100855-SN74LV4051ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADR
100855-SN74LV4051ADR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADR 100855-SN74LV4051ADR
Manufacturer: Texas Instruments Win Source Part Number: 100855-SN74LV4051ADR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 35MHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Family Name: SN74LV4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 14ns Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): HD74LV4051ARP; HD74LV4051ARPEL; MAX4638ETE+T; MAX4638EUE+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 100855-SN74LV4051ADR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 35MHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Family Name: SN74LV4051A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 14ns
Channel Capacitance(CS off, CD off): 0.5pF, 23.4pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): HD74LV4051ARP; HD74LV4051ARPEL; MAX4638ETE+T; MAX4638EUE+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4051ADR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4051ADR
IC MUX 8:1 75OHM 16SOIC

IC MUX 8:1 75OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 100855-SN74LV4051ADR SN74LV4051ADR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4051ADR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details