The SN75150 is a monolithic dual line driver designed to meet TIA/EIA-232-F and ITU V.28 standards, with 20 kbits/s data transmission capability under a 2500-pF load, output voltage swing of ±15 V, and operation from ±12 V power supplies. It features a common strobe input, TTL-compatible logic inputs, and withstands sustained output short circuits to ±25 V. The device is available in an 8-pin SOIC package with a maximum transition time of 2 µs under full load and is characterized for operation from 0°C to 70°C.
Dual Line Driver 8-SOIC 0 to 70
Win Source Part Number: 1261134-SN75150DG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 75000
Type: Driver
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/0
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75150
Dual Line Driver 8-SOIC 0 to 70 Product overview: SN75150DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75150DG4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC Dual Line Driver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75150DG4 | 1261134-SN75150DG4 | 710-SN75150DG4 | SN75150DG4 |
| Product Name | SN75150 Dual Line Driver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Dual SOIC Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Line / Bus Driver | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | |||
| Data Rate | 450 kbps | 450 kbps |