Texas Instruments SN75108A Dual Line Receiver SN75108AD

Description
Dual Line Receiver 14-SOIC 0 to 70
Request a Quote
Description
Dual Line Receiver 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75108AD is a dual line receiver with open-collector outputs, designed for use in high-speed data transmission systems and data-bus applications. It is housed in a 14-pin SOIC package and operates over a temperature range of 0°C to 70°C. The device features differential inputs with a common-mode voltage range of ±3 V, TTL-compatible logic levels, and strobe inputs for receiver selection. It supports dot-AND logic configurations with other open-collector outputs.

Datasheet Summary
Powered by GS/AI

The SN75108AD is a dual line receiver with open-collector outputs, designed for use in high-speed data transmission systems and data-bus applications. It is housed in a 14-pin SOIC package and operates over a temperature range of 0°C to 70°C. The device features differential inputs with a common-mode voltage range of ±3 V, TTL-compatible logic levels, and strobe inputs for receiver selection. It supports dot-AND logic configurations with other open-collector outputs.

Suppliers

Company
Product
Description
Supplier Links
SN75108A Dual Line Receiver - SN75108AD - Texas Instruments
Dallas, TX, United States
SN75108A Dual Line Receiver
SN75108AD
SN75108A Dual Line Receiver SN75108AD
Dual Line Receiver 14-SOIC 0 to 70

Dual Line Receiver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75108AD
Dual SOIC Interface Transceiver IC 710-SN75108AD
Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75108AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75108AD can be used for catalog matching and distributor lookup.

Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75108AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75108AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261484-SN75108AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261484-SN75108AD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261484-SN75108AD
Win Source Part Number: 1261484-SN75108AD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Standard Package: 50 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/2 Voltage - Supply: ±4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75108AD,SN75108ADE 4,TEXTISSN75108AD,SN 75108ADE4,296-34120- 5,SN75108ADG4,2156-S N75108AD,SN75108ADG4 Base Product Number: SN75108

Win Source Part Number: 1261484-SN75108AD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Standard Package: 50
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Voltage - Supply: ±4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75108AD,SN75108ADE4,TEXTISSN75108AD,SN75108ADE4,296-34120-5,SN75108ADG4,2156-SN75108AD,SN75108ADG4
Base Product Number: SN75108

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75108AD 710-SN75108AD 1261484-SN75108AD
Product Name SN75108A Dual Line Receiver Dual SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers