Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4066APWRG4

Description
Win Source Part Number: 1261759-SN74LV4066AP WRG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV4066
Request a Quote Datasheet
Description
Win Source Part Number: 1261759-SN74LV4066AP WRG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV4066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261759-SN74LV4066APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261759-SN74LV4066APWRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261759-SN74LV4066APWRG4
Win Source Part Number: 1261759-SN74LV4066AP WRG4 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 75Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 12ns, 12ns Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV4066

Win Source Part Number: 1261759-SN74LV4066APWRG4
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 75Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 12ns, 12ns
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5.5pF
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV4066

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LV4066APWRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LV4066APWRG4
IC SW SPST-NOX4 75OHM 14TSSOP

IC SW SPST-NOX4 75OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261759-SN74LV4066APWRG4 SN74LV4066APWRG4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - CODECs - AD1986BSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261030-SI2404-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers