Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53YZAR

Description
Win Source Part Number: 1261740-SN74LVC2G53Y ZAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 13Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.5ns, 8ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12664-2R,-296-12 664-1,296-12664-2,29 6-12664-1R,-296-1266 4-1,296-12664-1,2156 -SN74LVC2G53YZAR,TEX TISSN74LVC2G53YZAR,2 156-SN74LVC2G53YZAR- TITR,-SN74LVC2G53YZA RR Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261740-SN74LVC2G53Y ZAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 13Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.5ns, 8ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12664-2R,-296-12 664-1,296-12664-2,29 6-12664-1R,-296-1266 4-1,296-12664-1,2156 -SN74LVC2G53YZAR,TEX TISSN74LVC2G53YZAR,2 156-SN74LVC2G53YZAR- TITR,-SN74LVC2G53YZA RR Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1261740-SN74LVC2G53YZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1261740-SN74LVC2G53YZAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1261740-SN74LVC2G53YZAR
Win Source Part Number: 1261740-SN74LVC2G53Y ZAR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 13Ohm -3db Bandwidth: 300MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm (Max) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 4.5ns, 8ns Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12664-2R,-296-12 664-1,296-12664-2,29 6-12664-1R,-296-1266 4-1,296-12664-1,2156 -SN74LVC2G53YZAR,TEX TISSN74LVC2G53YZAR,2 156-SN74LVC2G53YZAR- TITR,-SN74LVC2G53YZA RR Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1261740-SN74LVC2G53YZAR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 13Ohm
-3db Bandwidth: 300MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm (Max)
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 4.5ns, 8ns
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12664-2R,-296-12664-1,296-12664-2,296-12664-1R,-296-12664-1,296-12664-1,2156-SN74LVC2G53YZAR,TEXTISSN74LVC2G53YZAR,2156-SN74LVC2G53YZAR-TITR,-SN74LVC2G53YZARR
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YZAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53YZAR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53YZAR
IC SWITCH SPDT X 1 13OHM 8DSBGA

IC SWITCH SPDT X 1 13OHM 8DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1261740-SN74LVC2G53YZAR SN74LVC2G53YZAR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details